NEMA - ANSI C80.5
Aluminum Rigid Conduit - (ARC)
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 12 |
Document History
January 1, 2020
Electrical Rigid Metal Conduit—Aluminum (ERMC-A)
This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft....
January 1, 2015
Electrical Rigid Metal Conduit — Aluminum (ERMC-A)
This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal...
January 1, 2005
Electrical Rigid Aluminum Conduit (ERAC)
This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal 10...
ANSI C80.5
January 1, 1994
Aluminum Rigid Conduit - (ARC)
A description is not available for this item.