DLA - SMD-5962-87579 REV F
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY LOW
| Organization: | DLA |
| Publication Date: | 11 November 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device types Generic number Circuit function 01 BUS-63125, BUS-63126 Dual channel, driver-receiver 02 BUS-63125II, BUS-63126II Low power, dual channel, driver-receiver 03 ARX2411 Dual channel, driver-receiver 04 ARX3411 Low power, dual channel, driver-receiver 05 NHI-1500 Low power, dual channel, driver-receiver 06 FC1553623 Low power, dual channel, driver-receiver 2/ with thermal protection 07 CT1487D Low power, dual channel, driver-receiver 08 MR63125M Low power, dual channel, driver-receiver 09 FC1553621 Low power, dual channel, driver-receiver
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style U See figure 1 28 Dual-in-line X See figure 1 36 Dual-in-line Y See figure 1 36 Flat package Z See figure 1 28 Flat package
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range: VCC (devices 01, 03, 04, 05, 07, and 08) - - - - - −0.3 V dc to +18 V dc VEE (devices 01-04, 06, 07, 08, and 09) - - - - - +0.3 V dc to −18 V do VCC1 (all devices) - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Logic input voltage - - - - - - - - - - - - - - - - −0.3 V dc to VCC1 Receiver differential voltage - - - - - - - - - - - 40 VP-P Receiver common mode voltage range - - - - - - - - - −10 V dc to +10 V dc Driver peak output current - - - - - - - - - - - - - 200 mA Power dissipation (PD) at TC = +125°C: (devices 01 and 08) - - - - - - - - - - - - - - - 4 W (device 02) - - - - - - - - - - - - - - - - - - - 3 W (device 03) - - - - - - - - - - - - - - - - - - - 3.3 W 1/ (device 04) - - - - - - - - - - - - - - - - - - - 2 W 1/ (device 05) - - - - - - - - - - - - - - - - - - - 0.96 W 1/ (devices 06 and 09) - - - - - - - - - - - - - - - 1.65 W 1/ (device 07) - - - - - - - - - - - - - - - - - - - 3 W Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ): (devices 01-04, 06, 07, 08, and 09) - - - - - - - +160°C (device 05) - - - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC): (devices 01 and 05) - - - - - - - - - - - - - - - 8.8°C/W (devices 02 and 08) - - - - - - - - - - - - - - - 7.0°C/W (device 03) - - - - - - - - - - - - - - - - - - - 47,2°C/W (device 04) - - - - - - - - - - - - - - - - - - - 88°C/W (devices 06 and 09) - - - - - - - - - - - - - - - 18°C/W (device 07) - - - - - - - - - - - - - - - - - - - 60°C/W Thermal resistance, junction-to-ambient (ΘJA): (devices 01 and 05) - - - - - - - - - - - - - - - 28.8°C/W (devices 02 and 08) - - - - - - - - - - - - - - - 27.0°C/W (device 03) - - - - - - - - - - - - - - - - - - - 67.2°C/W (device 04) - - - - - - - - - - - - - - - - - - - 108°C/W (devices 06 and 09) - - - - - - - - - - - - - - - 35°C/W (device 07) - - - - - - - - - - - - - - - - - - - 80°C/W
Supply voltage range: VCC (devices 01, 03, 04, 05, and 07) - - - - - - - +14.25 V dc to +15.75 V dc VCC (device 08) - - - - - - - - - - - - - - - - - +11.25 V dc to +15.75 V dc VEE (devices 01-04, 06, 07, and 09) - - - - - - - −14.25 V dc to −15.75 V dc VEE (device 08) - - - - - - - - - - - - - - - - - −11.25 V dc to −15.75 V dc VCC1 (all devices) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage - - - - - - - - - - - - - - - - 0 V dc to +5 V dc Receiver differential voltage: (devices 01, 02, 03, 06, and 09) - - - - - - - - - 30 VP-P (devices 04, 05, 07, and 08) - - - - - - - - - - - 40 VP-P Receiver common mode voltage range: (devices 01, 02, 03, 04, 06, and 09) - - - - - - - −5 V dc to +5 V dc (devices 05, 07, and 08) - - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current (all devices) - - - - - - 180 mA Serial data rate - - - - - - - - - - - - - - - - - - 1.0 MHz maximum Junction temperature (TJ): (devices 01, 02, 03, 05, 06, 08, and 09) - - - - - +150°C (devices 04 and 07)- - - - - - - - - - - - - - - - +160°C Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History