scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device types Generic number Circuit function 1/
01 BUS-63125, BUS-63126 Dual channel, driver-receiver
02 BUS-6312511, BUS-63126II Low power, dual channel, driver-receiver
03 ARX2411 Dual channel, driver-receiver
04 ARX3411 Low power, dual channel, driver-receiver
05 NHI-1500 Low power, dual channel, driver-receiver
06 FC1553623 Low power, dual channel, driver-receiver 2/
with thermal protection
07 CT1487D Low power, dual channel, driver-receiver
08 MR63125M Low power, dual channel, driver-receiver
09 FC1553621 Low power, dual channel, driver-receiver
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
U See figure 1 28 Dual-in-line
X See figure 1 36 Dual-in-line
Y See figure 1 36 Flat package
Z See figure 1 28 Flat package
The lead finish shall be as specified in MIL-PRF-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range:
VCC (devices 01, 03, 04, 05, 07, and 08)----------- −0.3 V dc to +18 V dc
VEE (devices 01-04, 06, 07, 08, and 09) ----------- +0.3 V dc to −18 V dc
VCC1 (all devices)-------------------------------- −0.3 V dc to +7 V dc
Logic Input voltage -------------------------------- −0.3 V dc to VCC1
Receiver differential voltage ----------------------- 40 VP-P
Receiver common mode voltage range ------------------- −10 V dc to +10 V dc
Driver peak output current -------------------------- 200 mA
Power dissipation (PD) at TC = +125°C:
(devices 01 and 08)--------------------------------- 4 W
(device 02) ---------------------------------------- 3 W
(device 03) ---------------------------------------- 3.3 W 1/
(device 04) ---------------------------------------- 2 W 1/
(device 05) ---------------------------------------- 0.96 W 1/
(devices 06 and 09)--------------------------------- 1.65 W 1/
(device 07) ---------------------------------------- 3 W
Storage temperature range −65°C to +150°C
Lead temperature (soldering, 10 seconds)------------- +300°C
Junction temperature (TJ):
(devices 01-04, 06, 07, 08, and 09)----------------- +160°C
(device 05) ---------------------------------------- +150°C
Thermal resistance, junction-to-case (ΘJC):
(devices 01 and 05) ------------------------------- 8.8°C/W
(devices 02 and 08) ------------------------------- 7.0°C/W
(device 03) ---------------------------------------- 47.2°C/W
(device 04) ---------------------------------------- 88°C/W
(devices 06 and 09) -------------------------------- 18°C/W
(device 07) ---------------------------------------- 60°C/W
Thermal resistance, junction-to-ambient (ΘJA):
(devices 01 and 05) ------------------------------- 28.8°C/W
(devices 02 and 08) ------------------------------- 27.0°C/W
(device 03) ---------------------------------------- 67.2°C/W
(device 04) ---------------------------------------- 108°C/W
(devices 06 and 09)--------------------------------- 35°C/W
(device 07)----------------------------------------- 80°C/W
Supply voltage range:
VCC (devices 01, 03, 04, 05, and 07) ---------------- +14.25 V dc to + 15.75 V dc
VCC (device 08) ------------------------------------- +11.25 V dc to +15.75 V dc
VEE (devices 01-04, 06, 07, and 09)------------------ −14.25 V dc to −15.75 V dc
VEE (device 08) ------------------------------------- −11.25 V dc to −15.75 V dc
VCC1 (all devices)----------------------------------- +4.5 V dc to +5.5 V dc
Logic input voltage ---------------------------------- 0 V dc to +5 V dc
Receiver differential voltage:
(devices 01, 02, 03, 06, and 09) -------------------- 30 VP-P
(devices 04, 05, 07, and 08) ------------------------ 40 VP-P
Receiver common mode voltage range:
(devices 01, 02, 03, 04, 06, and 09) ---------------- −5 V dc to +5 V dc
(devices 05, 07, and 08) --------------------------- −10 V dc to +10 V dc
Driver peak output current (all devices) ------------- 180 mA
Serial data rate ------------------------------------- 1.0 MHz maximum
Junction temperature (TJ):
(devices 01, 02, 03, 05, 06, 08, and 09) ------------ +150°C
(devices 04 and 07) -------------------------------- +160°C
Case operating temperature range (TC) --------------- −55°C to +125°C