ISO 6362-5

Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 5: Extruded Round, Square and Hexagonal Bars - Tolerances on Shape and Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2001
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10

Document History

July 1, 2022
Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 5: Tolerances on form and dimensions for round, square and hexagonal bars
This document specifies the tolerances on dimensions and shape of the following: — wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to 350 mm; —...
July 1, 2012
Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 5: Round, square and hexagonal bars - Tolerances on shape and dimensions
This part of ISO 6362 specifies the tolerances on dimensions and shape of the following: — wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to...
ISO 6362-5
April 1, 2001
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 5: Extruded Round, Square and Hexagonal Bars - Tolerances on Shape and Dimensions
A description is not available for this item.
January 1, 1991
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 5: Extruded Round, Square and Hexagonal Bars - Tolerances on Form and Dimensions
A description is not available for this item.
Advertisement