ISO 6362-5

Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 5: Round, square and hexagonal bars - Tolerances on shape and dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6362 specifies the tolerances on dimensions and shape of the following:

- wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to 350 mm;

- wrought aluminium and aluminium alloy extruded square and hexagonal bars, having widths across flats in the range from 10 mm up to 220 mm.

It applies to extruded round, square and hexagonal bars.

Document History

July 1, 2022
Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 5: Tolerances on form and dimensions for round, square and hexagonal bars
This document specifies the tolerances on dimensions and shape of the following: — wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to 350 mm; —...
ISO 6362-5
July 1, 2012
Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 5: Round, square and hexagonal bars - Tolerances on shape and dimensions
This part of ISO 6362 specifies the tolerances on dimensions and shape of the following: — wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to...
April 1, 2001
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 5: Extruded Round, Square and Hexagonal Bars - Tolerances on Shape and Dimensions
A description is not available for this item.
January 1, 1991
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 5: Extruded Round, Square and Hexagonal Bars - Tolerances on Form and Dimensions
A description is not available for this item.

References

Advertisement