ISO - 6362-5
Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 5: Tolerances on form and dimensions for round, square and hexagonal bars
| Organization: | ISO |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the tolerances on dimensions and shape of the following:
- wrought aluminium and aluminium alloy extruded round bars, having diameters in the range from 8 mm up to 350 mm;
- wrought aluminium and aluminium alloy extruded square and hexagonal bars, having widths across flats in the range from 10 mm up to 220 mm.
It is applicable to extruded round, square and hexagonal bars.
Document History