ISO 6149-2

Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design, Test Methods and Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings.

Stud ends in accordance with this part of ISO 6149 may be used at working pressures up to 63 MPa (630 bar1)) for non-adjustable stud ends, and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc.

For threaded ports and stud ends specified in new designs in hydraulic fluid power applications, only ISO 6149 is to be used. Threaded ports and stud ends in accordance with ISO 1179 and ISO 11926 are not to be used for new designs in hydraulic fluid power applications.

Conformance to the dimensional information in this part of ISO 6149 does not guarantee rated performance. Each manufacturer should perform testing according to the specification contained in this part of ISO 6149 to assure that components comply with the performance ratings.

NOTE 1 A significant number of tests have been conducted to confirm the performance requirements of connection ends made from carbon steel. This part of ISO 6149 applies to fittings detailed in ISO 8434-1, ISO 8434-3 and ISO 8434-4.

1) 1 bar = 0.1 MPa =105 Pa; 1 MPa = 1 N/mm2

Document History

February 15, 2006
Connections for hydraulic fluid power and general use Ports and stud ends with ISO 261 metric threads and O-ring sealing Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends
This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance...
ISO 6149-2
January 1, 1993
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design, Test Methods and Requirements
This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance...

References

Advertisement