NPFC - MIL-PRF-19500/452
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW LEVEL VOLTAGE-REFERENCE, TYPES 1N4565A-1 THROUGH 1N4584A-1, AND 1N4565AUR-1 THROUGH 1N4584AUR-1 JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC; RADIATION HARDENED (TOTAL DOSE ONLY) TYPES JANTXVM, D, L, R, F, G, H; JANSM, D, L, R, F, G, H; JANHCM, D, L, R, F, G, H; AND JANKCM, D, L, R, F, G, H
| Organization: | NPFC |
| Publication Date: | 13 May 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for 6.4 volts ±5 percent, silicon, low bias current, voltage-reference diodes. Five levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type, and two levels of product assurance for each unencapsulated device type die as specified in MIL-PRF-19500.
Document History