DLA - MIL-PRF-19500/452D
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW LEVEL VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N4565A-1 THROUGH 1N4584A-1, AND 1N4565AUR-1 THROUGH 1N4584AUR-1, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, RADIATION HARDENED (TOTAL DOSE ONLY) TYPES JANTXVM, D, L, R, F, G, H; JANSM, D, L, R, F, G, H; JANHCM, D, L, R, F, G, H; AND JANKCM, D, L, R, F, G, H
| Organization: | DLA |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for 6.4 volts ±5 percent, silicon, low bias current, voltage reference diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type, and two levels of product assurance for each unencapsulated device type die as specified in MIL-PRF-19500.
See figure 1 (DO-7 and DO-35), figure 2 (DO-213AA), figure 3 (JANHCA and JANKCA), and figure 4 (JANHCB and JANKCB).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, primary electrical Characteristics at TA = +25°C.
Document History