GMNA - 9984515
Clearcoat Component of 9984170
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 Scope This specification covers the qualification and performance requirements of 2 component, high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are intended for use wet-on-wet over waterborne basecoats. 1.1 Material Identification. These clearcoats are part of the total basecoat/clearcoat topcoat system specified in 9984170.
Document History
March 1, 2022
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2019
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2014
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
9984515
October 1, 2003
Clearcoat Component of 9984170
1 Scope This specification covers the qualification and performance requirements of 2 component, high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are...
March 1, 1991
Urethane Clearcoat Component, Rigid, 2 Component
1 SCOPE. This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) rigid, 2 component urethane clearmats. These clearcoats are intended for use wet-on-wet over...