GMNA - 9984515
Urethane Clearcoat Component, Rigid, 2 Component
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 March 1991 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 SCOPE.
This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) rigid, 2 component urethane clearmats. These clearcoats are intended for use wet-on-wet over universal hasecoats specified in 9984514.
Document History
March 1, 2022
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2019
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2014
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
October 1, 2003
Clearcoat Component of 9984170
1 Scope This specification covers the qualification and performance requirements of 2 component, high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are...
9984515
March 1, 1991
Urethane Clearcoat Component, Rigid, 2 Component
1 SCOPE. This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) rigid, 2 component urethane clearmats. These clearcoats are intended for use wet-on-wet over...