GMNA - 9984515

Two Component Clearcoat for Waterborne or Solventborne Basecoats

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2019
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet over waterborne or solventborne basecoat (BC) technology.

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.

Symbols. Not applicable.

Applicability. These topcoats are designed to be applied over a baked primer.

Remarks. None.

 

 

 

 

Document History

March 1, 2022
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
9984515
July 1, 2019
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2014
Two Component Clearcoat for Waterborne or Solventborne Basecoats
This specification covers the qualification and performance requirements of two (2) component, high solids (> 50% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
October 1, 2003
Clearcoat Component of 9984170
1 Scope This specification covers the qualification and performance requirements of 2 component, high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are...
March 1, 1991
Urethane Clearcoat Component, Rigid, 2 Component
1 SCOPE. This specification covers the requirements of high solids (50 to 55% volume solids as sprayed) rigid, 2 component urethane clearmats. These clearcoats are intended for use wet-on-wet over...

References

Advertisement