DLA - SMD-5962-94669 REV G

MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 October 1997
Status: inactive
Page Count: 58
scope:

This drawing documents two product assurance class levels consisting of high reality (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked device meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates of a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 320C40-33 Digital signal processor 02 320C40-40 Digital signal processor 03 320C40-50 Digital signal processor 04 320C40-60 Digital signal processor

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 complaint, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535. Q or V Certification and qualification to MIL-PRF-38535 and Appendix F of MIL-PRF- 38535.

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 325 Pin grid array Y See figure 1 352 Quad flat package with non- conductive tie-bar Z See figure 1 325 Tape automated bonds U See figure 1 325 Environmentally protected tape automated bond

The lead finish is as specified in MIL-PRF-38535 and Appendix F of MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A and Appendix F of MIL-PRF-38535 for device class M.

Storage Temperature....................................... −65°C to + 150°C Input voltage............................................. −0.3 V to 7 V Output voltage............................................ −0.3 V to 7 V Supply voltage............................................ −0.3 V to 7 V Power dissipation......................................... 4.7 W Lead temperature (soldering, 10 seconds).................. 260°C Junction temperature (TJ)................................. 150°C Thermal resistance, junction-to-case (θJC) Case X ............................................... 3°C/W Case Y ............................................... 2°C/W Maximum die temperature rise for the die at 100% Cases Z and U.......................................... 0.9°C/W

Supply voltage (VDD) device 0 ..................................... 4.5 V ≤ VCC ≤ 5.5 V devices 02, 03 and 04 ........................ 4.75 V ≤ VCC ≤ 5.25 V High level input voltage (VIH) 2/ X2/CLKIN, [C bar][R bar][D bar][Y bar][X bar][. bar]..... ........................ 2.6 V ≤ VIH ≤ VDD + 0.3 V [C bar][S bar][T bar][R bar][B bar][X bar], [C bar][R bar][E bar][Q bar][X bar][, bar] [C bar][A bar][C bar][K bar]X.......................... 2.2 V ≤ VIH ≤ VDD + 0.3 V All other pins ............................... 2.0 V ≤ VIH ≤ VDD + 0.3 V Low level input voltage (VIL) 2/ .............. −0.3 ≤ VIL ≤ 0.8 V High level output current (IOH) ............... −300 µA Low level output current (IOL) ................ 2 mA Maximum operating temperature (TC) devices 01, 02, 03............................ −55°C to + 125°C device 04..................................... −55°C to +100°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)........... XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 24, 2019
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and Appendix F of MIL-PRF-38535, “General provisions for TAB microcircuits”, and...
April 24, 2013
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits", and space...
December 5, 2007
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits", and...
February 15, 2002
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
July 12, 2001
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
April 20, 2000
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
November 10, 1999
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
September 14, 1998
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94669 REV G
October 20, 1997
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reality (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
September 5, 1997
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and Appendix F of MIL-PRF-38535, "General provisions for TAB microcircuits" and space...
May 15, 1997
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
March 12, 1996
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 13, 1995
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
April 28, 1995
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
August 12, 1994
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement