DLA - SMD-5962-94669 REV C
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 March 1996 |
| Status: | inactive |
| Page Count: | 45 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 320C40-33 Digital signal processor 02 320C40-40 Digital signal processor 03 320C40-50 Digital signal processor
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and Qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 325 Pin grid array Y See figure 1 352 Quad flat package with non- conductive tie-bar
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Storage Temperature . . . . . . . . . . . . . . . . . −65°C to +150°C Input voltage . . . . . . . . . . . . . . . . . . . . −0.3 V to 7 V Output voltage . . . . . . . . . . . . . . . . . . . −0.3 V to 7 V Supply voltage . . . . . . . . . . . . . . . . . . . −0.3 V to 7 V Power dissipation . . . . . . . . . . . . . . . . . . 4.7 W Lead temperature (soldering, 10 seconds) . . . . . . . 260°C Junction temperature (TJ) . . . . . . . . . . . . . . 150°C Thermal resistance, junction-to-case (θJC) Case X . . . . . . . . . . . . . . . . . . . . . . 3°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . 2°C/W
Supply voltage (VDD) device 01 . . . . . . . . . . . . . . . . . . . . . 4.5 V ≤ VCC ≤ 5.5 V devices 02 and 03 . . . . . . . . . . . . . . . . . 4.75 V ≤ VCC ≤ 5.25 V High level input voltage (VIH) 2/ X2/CLKIN, [C bar][R bar][D bar][Y bar][X bar] . . . . . . . . . . . . . . . . . 2.6 V ≤ VIH ≤ VDD + 0.3 V [C bar][S bar][T bar][R bar][B bar][X bar], [C bar][R bar][E bar][Q bar][X bar], [C bar][A bar][C bar][K bar][X bar] . . . . . . . . . . . . . . . 2.2 V ≤ VIH ≤ VDD + 0.3 V All other pins . . . . . . . . . . . . . . . . . . 2 0 V ≤ VIH ≤ VDD + 0.3 V Low level input voltage (VIL) 2/ . . . . . . . . . . . −0.3 ≤ VIL ≤ 0.8 High level output current (IOH) . . . . . . . . . . . −300 µA Low level output current (IOL) . . . . . . . . . . . 2 mA Maximum operating temperature (TC) . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History