DLA - SMD-5962-92118 REV D

MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 May 1997
Status: inactive
Page Count: 46
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QML plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device Class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA identified die shall meet the MIL-PRF-38535 specified RHA levels. A dash (-) indicates a non-RHA die.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1/ UT69151 MIL-STD-1553 bus controller, remote terminal, monitor interface 02 UT69151E MIL-STD-1553 bus controller, remote terminal, monitor interface radiation hardened

Device class Device requirements documentation Q or V Certification and qualification to the die requirements of MIL-PRF-38535

The die code designator shall be a number 9 for all devices supplied as die only with no case outline.

The die details designation shall be a unique letter which designates the die's physical dimensions, bonding pad location(s) and related electrical function(s), interface materials, and other assembly related information, for each product and variant supplied to this appendix.

Die type Figure number 02 A-1

Die type Figure number 02 A-1

Die type Figure number 02 A-1

Die type Figure number 02 A-1

See paragraph 1.3 within the body of this drawing for details.

See paragraph 1.4 within the body of this drawing for details.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDNENED, MIL-STD-1553 SERIAL MICRO-CODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
May 8, 2012
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDNENED, MIL-STD-1553 SERIAL MICRO-CODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 14, 2011
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDNENED, MIL-STD-1553 SERIAL MICRO-CODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 7, 2011
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICRO-CODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 30, 2007
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 15, 2001
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2000
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 26, 1999
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 18, 1998
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 29, 1998
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-92118 REV D
May 29, 1997
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
January 5, 1996
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
A description is not available for this item.
June 8, 1994
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
A description is not available for this item.
August 6, 1993
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
June 7, 1993
MICROCIRCUIT, DIGITAL, CMOS, MIL-STD-1553 SERIAL MICROCODED MONOLITHIC MULTI-MODE INTELLIGENT TERMINAL, MONOLITHIC SILICON
A description is not available for this item.
Advertisement