DLA - SMD-5962-77049 REV F
MICROCIRCUIT, DIGITAL-LINEAR, TTL DUAL PERIPHERAL DRIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 February 1993 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 55452 Dual peripheral NAND driver 02 55451 Dual peripheral AND driver
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage, VCC - - - - - - - - - - - - - - - - - +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 1/ Case 2 - - - - - - - - - - - - - - - - - - - - - - 1375 mW Case P - - - - - - - - - - - - - - - - - - - - - - 1050 mW Lead temperature (soldering, 10 seconds): Case P - - - - - - - - - - - - - - - - - - - - - - +300°C Case temperature (soldering, 60 seconds): Case 2 - - - - - - - - - - - - - - - - - - - - - - +260°C Thermal resistance, junction to case (θJC)- - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance (θJA): Case 2- - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P- - - - - - - - - - - - - - - - - - - - - - - 125°C/W
Supply voltage (VCC)- - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Minimum high level input voltage (VIH)- - - - - - - - 2.0 V dc Ambient operating temperature range (TA)- - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History