DLA - SMD-5962-96501 REV B

MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 22 February 2005
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 20, 2019
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 18, 2013
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2011
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96501 REV B
February 22, 2005
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 29, 2001
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 16, 1998
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement