DLA - SMD-5962-96501 REV A

MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 29 November 2001
Status: inactive
Page Count: 19

Document History

May 20, 2019
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 18, 2013
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2011
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 22, 2005
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96501 REV A
November 29, 2001
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 16, 1998
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement