DLA - SMD-5962-84079 REV D
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, DECADE COUNTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 October 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS162 Synchronous 4-bit decade counter with synchronous clear
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - 115 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - 50°C/W Case F - - - - - - - - - - - - - - - - - - - - 70°C/W Case 2 - - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - - - +175°C
Maximum low level output current (IOL) - - - - - 4.0 mA Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - 0.7 V dc Normalized fanout (each output): Low level- - - - - - - - - - - - - - - - - - - 20 maximum High level - - - - - - - - - - - - - - - - - - 10 maximum Input clock frequency (fMAX) - - - - - - - - - - 22 MHz Minimum width of clock pulse (tp clock)- - - - - 20 ns
Minimum setup times before clock ↑: DATA - - - - - - - - - - - - - - - - - - - - - 20 ns Minimum synchronous clear setup time: (Low)- - - - - - - - - - - - - - - - - - - - - 20 ns (Inactive) - - - - - - - - - - - - - - - - - - 10 ns Minimum enable P/enable T setup time: - - - - - 30 ns Hold times.(tHOLD) - - - - - - - - - - - - - - 0 ns Case operating temperature range (TC)- - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History