DLA - SMD-5962-91748

MICROCIRCUIT, LINEAR, HIGH SPEED, VIDEO, 8-BIT, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 October 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall test the MIL-M-33510-specified RHA Levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10180A Digital-to-analog converter, 275 MWPS, 8-bit, video 02 10180B Digital-to-analog converter, 165 MWPS, 8-bit, video

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style J GDIP1-T24 or CDIP2-T24 24 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VEED (measured to VCCD) - - - - - - - - - - - - - - - - - - - - - −7.0 V dc to +0.5 V dc VEEA (measured to VCCA) - - - - - - - - - - - - - - - - - - - - - −7.0 V dc to +0.5 V dc VCCA (measured to VCCD) - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +0.5 V dc CONV, data, and controls (measured to VCCD) - - - - - - - - - - - VEED to +0.5 V dc REF+ (measured to VCCA) - - - - - - - - - - - - - - - - - - - - - VEEA to +0.5 V dc REF− (measured to VCCA- - - - - - - - - - - - - - - - - - - - - - VEEA to +0.5 V dc Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - - - - - - −60°C to +150°C Power dissipation (PD)- - - - - - - - - - - - - - - - - - - - - - 1.2 W Thermal resistance, junction-to-ambient(ΘJA)- - - - - - - - - - - 75.2°C/W Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - - - 25°C/W

Negative supply (VEE) - - - - - - - - - - - - - - - - - - - - - - - −5.5 V dc to −4.9 V dc Ambient operating temperature range (TA)- - - - - - - - - - - - - - −55°C to +125°C Reference current (ISET)- - - - - - - - - - - - - - - - - - - - - - 1.105 mA Input capacitance, REF+ and REF−(CIN) - - - - - - - - - - - - - - - 5 pF (typical) Rise time, RL = 25Ω, (tR)- - - - - - - - - - - - - - - - - - - - - 4.5 ns (typical) Current settling time, clocked mode, (tS): 2/ To 0.2% - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 7 ns (typical) To 0.8% - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 5.5 ns (typical) To 0.2%, RL = 25Ω- - - - - - - - - - - - - - - - - - - - - - - - 4.5 ns (typical) Gain error tempco, (AET)- - - - - - - - - - - - - - - - - - - - - - 150 ppm/°C (typical) Output capacitance, (COUT)- - - - - - - - - - - - - - - - - - - - - 12 pF (typical) Input capacitance, data and controls, (CINDC) - - - - - - - - - - - 3 pF (typical) Glitch energy, (GE) (area = ½ VT) 2/- - - - - - - - - - - - - - - 10 pV-s (typical) Reference bandwidth −3 dB, (BW) - - - - - - - - - - - - - - - - - - 1 MHz (typical) Maximum current, + output, (+IOUT)- - - - - - - - - - - - - - - - - 45 mA (typical) Maximum current, − output, (−IOUT)- - - - - - - - - - - - - - - - - 45 mA (typical)

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 8, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED, VIDEO, 8-BIT, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 1, 1995
MICROCIRCUIT, LINEAR, HIGH SPEED, VIDEO, 8-BIT, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-91748
October 19, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, VIDEO, 8-BIT, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement