DLA - SMD-5962-96852 REV A

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE

inactive
Organization: DLA
Publication Date: 6 September 2002
Status: inactive
Page Count: 11

Document History

July 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96852 REV A
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
A description is not available for this item.
December 16, 1996
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement