DOD - SMD 5962-96852

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE

inactive
Buy Now
Organization: DOD
Publication Date: 20 January 2015
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-96852
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
A description is not available for this item.
December 16, 1996
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement