DLA - SMD-5962-96852

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE

inactive
Organization: DLA
Publication Date: 16 December 1996
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-5301 Power transistor interface, single channel

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and Qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534.

Storage temperature range ............................... −65° C to +150°C Junction temperature (TJ) ............................... +175°C Average input current (IF(AVG)) ......................... +25 mA Peak input current (50% duty cycle, ≤ 1 ms pulse width (IF(PEAK)) ........................... +50 mA Peak transient input current(< 1 µs pulse width, 300 pps) (IF(TRAN)) ..................................... +1.0 A Reverse input voltage (Pin 3) (VR) ...................... +5 V Average output current (Pin 6) (IO(AVG)) ................ +15 mA Resistor voltage range (Pin 7) (V7) ..................... −0.5 V to VCC Output voltage range (Pin 6) (VO) ....................... −0.5 V to +30 V Supply voltage range (Pin 8) (vCC) ...................... −0.5 V to +30 V Output power dissipation (POUT) ......................... +100 mW Total power dissipation (PD) ............................ +145 mW Lead solder temperature (soldering, 10 seconds) ......... +260°C

Power supply voltage range (VCC) ........................ +4.5 V to +30 V Output voltage range (VO) ............................... 0 V to +30 V Input current (on) (IF(ON)) ............................. +10 mA to +20 mA Input voltage (off) (VF(OFF)) ........................... −5 V to +0.8 V Ambient operating temperature range (TA) ................ −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
A description is not available for this item.
SMD-5962-96852
December 16, 1996
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICALLY COUPLED POWER TRANSISTOR INTERFACE
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement