DLA - SMD-5962-88622
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 July 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function VOS(µV) 01 LT1028M Operational amplifier ±80 02 LT1028AM Operational amplifier ±40
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage: TA = −55°C to +105°C- - - - - - - - - - - - - - - ±22 V TA = +105°C to +125°C - - - - - - - - - - - - - - ±16 V Input voltage - - - - - - - - - - - - - - - - - - - Equal to supply voltage Differential input current 2/ - - - - - - - - - - ±25 mA Output short-circuit duration - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) 3/: Case G - - - - - - - - - - - - - - - - - - - - - 535 mW at 75°C Case P - - - - - - - - - - - - - - - - - - - - - 750 mW at 75°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - 100°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C
Supply voltage (±VS) - - - - - - - - - - - - - - - ±4.5 V to ±15 V Ambient operating temperature range (TA) 4/ - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History