DLA - SMD-5962-88622 REV B
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 January 1996 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function VOS(μV) 01 LT1028M Operational amplifier ±80 02 LT1028AM Operational amplifier ±40
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 8 Can
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A,B, and C are considered acceptable and interchangeable without preference.
Supply voltage: TA = −55°C to +105°C. . . . . . . . . . . . . . . . . . . . . . . . ±22 V TA = +105°C to +125°C . . . . . . . . . . . . . . . . . . . . . . . ±16 V Input voltage . . . . . . . . . . . . . . . . . . . . . . . . . . . Equal to supply voltage Differential input current 2/ . . . . . . . . . . . . . . . . . . ±25 mA Output short-circuit duration . . . . . . . . . . . . . . . . . . . Indefinite Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) 3/: Cases G and X . . . . . . . . . . . . . . . . . . . . . . . . . . 500 mW at 75°C Case P. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 750 mW at 75°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case G and X . . . . . . . . . . . . . . . . . . . . . . . . . 150°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . . . . . . 100°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . +150°C
Supply voltage (±VS) . . . . . . . . . . . . . . . . . . . . . . ±4.5 V to ±15 V Ambient operating temperature range (TA) 4/ . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History