DLA - SMD-5962-94558

MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 June 1994
Status: inactive
Page Count: 44
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 320C50A Digital signal processor, 40 MHz 02 320C50A Digital signal processor, 50 MHz

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA2-P141 141 Ceramic pin grid array Y See figure 1 132 Ceramic quad flat package with non-conductive tiebar

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C and considered acceptable and interchangeable without preference.

Supply voltage range (VDD) 2/ . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Storage temperature range (TSTG) . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) Case X . . . . See MIL-STD-1835 Thermal resistance, junction-to-case (θJC) Case Y. . . . . 1.0°C/W Thermal resistance, junction-to-ambient (θJA) . . . . . . 39.0°C/W Maximum power dissipation (PD) TA = 25°C, VDD = Max: Device 01 . . . . . . . . . . . . . . . . . . . . . . . 1 W Device 02 . . . . . . . . . . . . . . . . . . . . . . . 1.375 W Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C

Supply voltage range (VDD) . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Supply voltage (VSS) . . . . . . . . . . . . . . . . . . . +0.0 V dc High level input voltage range (VIH) CLKIN, CLKIN2 . . . . . . . . . . . . . . . . . . . . +3.0 V dc to VDD + 0.3 V dc CLKX, CLKR, TCLKX, TCLKR . . . . . . . . . . . . . . . +2.5 V dc to VDD + 0.3 V dc All others . . . . . . . . . . . . . . . . . . . . . . +2.2 V dc to VDD + 0.3 V dc Low level input voltage range (VIL) . . . . . . . . . . . −0.3 V dc to 0.6 V dc Maximum high level output current (IOH) . . . . . . . . . −300 µA Maximum low level output current (IOL) . . . . . . . . . . +2 mA Input clock frequency range (Device 01) 3/ . . . . . . . . 0 MHz to 40 MHz (Device 02) 3/ . . . . . . . . 0 MHz to 50 MHz Internal clock option capacitors C1, C2. . . . . . . . . . 10 pF Case operating temperature range (TC) . . . . . . . . . . −55°C ≤ TC ≤ +125°C Free-air operating temperature (TA) . . . . . . . . . . . −55°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 21, 2023
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
July 24, 2018
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
August 11, 2010
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
June 22, 2005
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
November 15, 1999
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
March 6, 1997
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 7, 1996
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
March 15, 1996
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
SMD-5962-94558
June 6, 1994
MICROCIRCUIT, DIGITAL, 32-BIT ALU/16-BIT BUS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement