NPFC - MIL-V-24569
VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 November 1992 |
| Status: | inactive |
| Page Count: | 3 |
Document History
October 13, 2020
VALVE, QUICK-CLOSING, FOR FUEL OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
Valves covered by this specification are intended for steam and oil service (see 1.2.1) on naval ships and must withstand shock conditions. Current stock of quick-closing shutdown valves may be used...
December 6, 2016
VALVE, QUICK-CLOSING, FOR FUEL OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
A description is not available for this item.
MIL-V-24569
November 2, 1992
VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
A description is not available for this item.
November 8, 1983
VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
A description is not available for this item.
December 3, 1981
VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
A description is not available for this item.
July 17, 1978
VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN
This specification covers a flanged, one-way, quick-closing valve for fuel oil up to 1000 pounds per square inch (lb/in2) at ambient temperature, and auxiliary steam service at 600 lb/in2 and 775°F.