DLA - SMD-5962-90640 REV A
MICROCIRCUIT, DIGITAL, CMOS, QUAD BILATERAL SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 August 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes the device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 4016B Quad bilateral switch
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (16-lead, .785" × .310" × .200"), dual-in-line package
Supply voltage range (VDD) - - - - - - - - - - - - −0.5 V dc to +20 V dc Input voltage range (VIN)- - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc DC input current - - - - - - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - 500 mW dc Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TC) - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - +3.0 V dc to +18 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History