DLA - SMD-5962-90640 REV B
MICROCIRCUIT, DIGITAL, CMOS, QUAD BILATERAL SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 February 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 4016B Quad bilateral switch 02 14016B Quad bilateral switch
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +18 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc DC input current . . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±10 mA Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) 1/ . . . . . . . . . . . . . . . . . . . 500 mW dc Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (OJC) . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ). . . . . . . . . . . . . . . . . . . . . . . . . +175°C
Supply voltage range (VCC): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . +3.0 V dc to +18 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . +3.0 V dc to +15 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.
Document History