NPFC - MIL-PRF-55110

PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 31 May 1997
Status: inactive
Page Count: 60
scope:

This specification establishes the performance and qualification requirements for rigid single-sided, double-sided, and multilayer printed wiring boards with or without plated through holes (see 6.1). Verification is accomplished through the use of one of two methods of product assurance (appendix A or appendix B). Detail requirements, specific characteristics, and other provisions which are sensitive to the particular intended use are specified in the applicable master drawing.

Printed wiring boards are classified by 1.2.1 and 1.2.2.

Printed wiring boards are of the types shown, as specified

Type 1 - Single-sided printed wiring board (see A.6.4.6.1).

Type 2 - Double-sided printed wiring board (see A.6.4.6.2).

Type 3 - Multilayer printed wiring board (see A.6.4.6.3).

The printed wiring board base material type should be identified by the base material designators of the applicable base material specification (see 6.6.5) as required by the master drawing (see 3.1.1).

The main body contains general provisions and is supplemented by detailed appendices. Appendices A and B describe the two product assurance progress that can be implemented by the manufacturer. Appendix A contains the traditional QPL product assurance program. Appendix B is an optional quality management approach using a quality review board concept addressed in MIL-PRF-31032, to modify the generic verification criteria provided in this specification. Appendix C provides statistical sampling, and basic test and inspection procedures. Appendix D is optional and can be used when producing printed wiring boards designed to superseded design standards (see 6.4.1). Appendix D may also be used as a guide in developing a test plan for legacy or existing designs based on the tests and inspections of appendix A. Appendix E is optional and describes an alternative procedure used to evaluate oxidation levels on solderable surfaces. The procedure involves using electrochemical reduction techniques to determine the type and quantity of oxide on plated-through holes. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Supply Center Columbus ATTN: DSCC-VAC, 3990 East Broad Street, Columbus, OH 43213-1152 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Printed wiring boards are intended primarily for use in electronic and electrical equipment to eliminate high density hand wiring, where space is limited and where compact packaging is... View More

Document History

September 25, 2023
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 16, 2020
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
Scope. This specification establishes the performance and qualification requirements for rigid single-sided, double-sided, and multilayered printed wiring boards with or without plated through holes...
March 26, 2018
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
May 19, 2017
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
May 20, 2016
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
September 15, 2014
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
February 29, 2008
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes....
August 2, 2007
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
July 2, 2006
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
December 11, 2005
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single–sided, double–sided, and multilayered printed wiring boards with or without plated through holes (see...
November 27, 1998
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-PRF-55110
May 31, 1997
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for rigid single-sided, double-sided, and multilayer printed wiring boards with or without plated through holes (see...
September 29, 1995
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 29, 1995
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 22, 1993
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
This specification establishes the qualification and performance requirements for rigid single-sided printed wiring boards, rigid double-sided printed wiring boards, and rigid multilayer printed...
December 22, 1993
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
Printed wiring boards are intended primarily for use in electronic and electrical equipment to eliminate high density hand wiring, where space is limited and where compact packaging is desirable. The...
December 2, 1990
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 18, 1989
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 6, 1987
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 31, 1984
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
Boards are intended primarily for use in electronic and electrical equipment to eliminate high density hand wiring, where space is limited and where compact packaging is desirable. The preservation,...
March 28, 1984
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 28, 1982
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 16, 1980
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 27, 1979
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 18, 1978
PRINTED WIRING BOARD, RIGID, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement