DLA - SMD-5962-96873

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 1996
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RNA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes Q and V RNA marked devices meet the MIL-PRF-38535 specified RNA levels and are marked with the appropriate RNA designator. Device class M RNA marked devices meet the MIL-PRF-38535, appendix A specified RNA levels and are marked with the appropriate RNA designator. A dash (-) indicates a non-RHA device.

The device types shall identify the circuit function as follows:

Device type 1/ Generic number 2/ Circuit function Access time 01 28F64 8K × 8-bit radiation hardened PROM 35 ns 02 28F64 8K × 8-bit Radiation hardened PROM 45 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-PRF-38535

The case outline(s)(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CDIP2-T28 28 Dual-in-line package Y CDFP3-F28 28 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Voltage on any pin with respect to ground . . . . . . . . −0.5 V dc to VDD +0.5 V dc Maximum power dissipation (PD) . . . . . . . . . . . . . 1.5 W Lead temperature (soldering, 10 seconds maximum) . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Temperature under bias . . . . . . . . . . . . . . . . . −55°C to +125°C

Supply voltage (VDD) . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Ground voltage (GND) . . . . . . . . . . . . . . . . . . 0.0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . +2.4 V dc minimum to VCC Input low voltage (VIL) . . . . . . . . . . . . . . . . . 0.0 V dc to +0.8 V dc maximum Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C Radiation features: Total dose irradiation . . . . . . . . . . . . . . . . ≥ 1.0 MRads(Si) Single event phenomenon (SEP) effective Linear energy threshold (LET) with no upsets . . . . ≥ 128 MEV-CM2/mg Neutron irradiation . . . . . . . . . . . . . . . . . . 1 − 1014 neutrons/cm2 4/

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . 100 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 25, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 13, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96873
October 2, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement