DLA - SMD-5962-96873 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 February 2006
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

 

Document History

November 25, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-96873 REV A
February 13, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 2, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement