FAA-E-2545 REV B

POWERPLANT, VAN MOUNTED, 5KW - 175 KW

active, Most Current
Organization: FAA
Publication Date: 24 August 1978
Status: active
Page Count: 18
scope:

This specification gives the requirements for a powerplant mounted in a van type structure suitable for mounting on a concrete foundation. The powerplant consists of an engine generator, 5 KW to 20 KW, 1 phase, or 20 KW to 175 KW, 3 phase, van type housing, and its related appurtenances as indicated herein. This specification is used in conjunction with FAA-E-2204 to provide FAA powerplants.

Document History

FAA-E-2545 REV B
August 24, 1978
POWERPLANT, VAN MOUNTED, 5KW - 175 KW
This specification gives the requirements for a powerplant mounted in a van type structure suitable for mounting on a concrete foundation. The powerplant consists of an engine generator, 5 KW to 20...

References

Advertisement