DLA - SMD-5962-94549 REV C
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 March 1997 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device claw V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device types identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 55161 256K × 16-bit multiport video RAM 80 ns 02 55161 256K × 16-bit multiport video RAM 70 ns 03 55161 256K × 16-bit multiport video RAM 75 ns
The device class designator is a single letter identifying the product assurance level as follows:
Device Class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outlines are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA1-68 68 Pin grid array Y See figure 1 64 Flatpack with tie bar
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) ....................
Supply voltage (VCC) ....................
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ............... 4/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History