DLA - SMD-5962-94549 REV D

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 May 2006
Status: inactive
Page Count: 50
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 7, 2014
MICROCIRCUIT, DIGITAL, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-94549 REV D
May 5, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device claw V). A choice of case outlines and lead finishes...
November 19, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
A description is not available for this item.
July 1, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
A description is not available for this item.
May 12, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement