DLA - SMD-5962-90795 REV B

MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER

inactive
Organization: DLA
Publication Date: 28 June 1999
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90795 REV B
June 28, 1999
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 18, 1994
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
December 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
A description is not available for this item.

References

Advertisement