DLA - SMD-5962-90795
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 19 December 1990 |
| Status: | inactive |
| Page Count: | 14 |
Document History
June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 28, 1999
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 18, 1994
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-90795
December 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, HIGH SPEED, A/D CONVERTER
A description is not available for this item.