MODUK - DEF STAN 80-117

Synthetic Rubber/Resin Adhesive No. 7

inactive
Organization: MODUK
Publication Date: 6 November 1998
Status: inactive
Page Count: 22
scope:

This Standard specifiesrequirements for a synthetic rubber resin adhesive intended for generalpackaging purposes, including use with expanded polystyrene, in applicationswhere a temperature range of minus 350C to 700C may be encountered. The adhesive is not resistant to lubricating oils or petroleumbased fuels.

 

The adhesive may be supplied both as an aerosol by spray gun application at pressures not exceeding210 Wa. The adhesive may be supplied both as anaerosol

Document History

December 30, 2004
Synthetic Rubber Resin Adhesive No 7
This Defence Standard specifies the requirements for a synthetic rubber resin adhesive intended for general packaging purposes, including use with expanded polystyrene, in applications where a...
November 6, 1998
Synthetic Rubber/Resin Adhesive No.7
This Standard specifiesrequirements for a synthetic rubber resin adhesive intended for generalpackaging purposes, including use with expanded polystyrene, in applicationswhere a temperature range of...
November 6, 1998
Synthetic Rubber/Resin Adhesive No.7
This Standard specifiesrequirements for a synthetic rubber resin adhesive intended for generalpackaging purposes, including use with expanded polystyrene, in applicationswhere a temperature range of...
DEF STAN 80-117
November 6, 1998
Synthetic Rubber/Resin Adhesive No. 7
This Standard specifiesrequirements for a synthetic rubber resin adhesive intended for generalpackaging purposes, including use with expanded polystyrene, in applicationswhere a temperature range of...
April 7, 1986
Synthetic Rubber/Resin Adhesive No 7
This Standard defines the requirements for synthetic rubber resin adhesive intended for general packaging purposes, including use with expanded polystyrene, in applications where temperatures within...

References

Advertisement