MODUK - DEF STAN 80-117
Synthetic Rubber/Resin Adhesive No 7
| Organization: | MODUK |
| Publication Date: | 7 April 1986 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This Standard defines the requirements for synthetic rubber resin adhesive intended for general packaging purposes, including use with expanded polystyrene, in applications where temperatures within the range -35°C to +70°C may be encountered. The adhesive is not resistant to lubricating oils or petroleum based fuels. It is supplied both as an aerosol pack, and in containers ready for use by spray gun application at pressures not exceeding 210 kPa
Document History