DLA - SMD-5962-89932
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 7 September 1990 |
| Status: | inactive |
| Page Count: | 9 |
Document History
June 22, 2017
MICROCIRCUIT, DIGITAL-LINEAR, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 3, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 9, 2011
MICROCIRCUIT, DIGITAL- LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 19, 2006
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 22, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 30, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 9, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 9, 1992
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89932
September 7, 1990
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.