DLA - SMD-5962-89932 REV D

MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 December 2000
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 22, 2017
MICROCIRCUIT, DIGITAL-LINEAR, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 3, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 9, 2011
MICROCIRCUIT, DIGITAL- LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 19, 2006
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
 This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89932 REV D
December 22, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 30, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 9, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 9, 1992
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 7, 1990
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement