DLA - SMD-5962-89932 REV A
MICROCIRCUIT, LINEAR, RADIATION HARDENED, 8-BIT, HIGH SPEED, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 January 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DAC08 8-bit, high-speed, multiplying D/A converter
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (V+ to V−) - - - - - - - - - - - - - - - - 36 V dc Logic inputs - - - - - - - - - - - - - - - - - - - - - - V− to (V− plus 36 V dc) Logic control voltage (VLC) - - - - - - - - - - - - - - - V− to V+ Analog current outputs (at V− = 15 V) - - - - - - - - - - 4.25 mA Reference input differential voltage (V18 to V19) - - - - ±18 V dc Reference input current (I18) - - - - - - - - - - - - - - 5.0 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - 500 mW Maximum junction temperature (TJ) - - - - - - - - - - - - 150°C Lead temperature (soldering, 60 seconds) - - - - - - - - - 300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - 110°C/W
Supply voltage (VS) - - - - - - - - - - - - - - - - - - - ±15 V dc Input reference current (IREF) - - - - - - - - - - - - - 2.0 mA Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History