ISO 4288
Geometrical Product Specifications (GPS) - Surface Texture: Profile Method - Rules and Procedures for the Assessment of Surface Texture
| Organization: | ISO |
| Publication Date: | 1 August 1996 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, ISO 13565-2 and ISO 13565-3.
It also specifies the default rules for selection of cut- off wavelength, λc, for measuring roughness profile parameters according to ISO 4287 by using stylus instruments according to ISO 3274.
Document History