ETSI - PRETS 300 144

Integrated Services Digital Network (ISDN) and Other Digital Telecommunications Networks Audiovisual Teleservices Frame Structure for a 64 to 1920 Kbit/s Channel (T/N 32-04)

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 7
scope:

This standard specifies the frame structure for single or multiple B or HO channels or a single H11 or H12 channel in the end-to-end protocol for audiovisual teleservices, when connected by the pan-European Integrated Services Digital Network (ISDN) as provided by European Public Telecommunications operators, or by any other digital telecommunications network.

The use of this standard for end-to-end protocols for audiovisual teleservices is specified in prETS 300 143 [1].

A separate standard specifies the method of testing required to identify conformance to this standard.

This standard is applicable to terminal equipment and other equipment (e.g. interworking units, multipoint units) supporting audiovisual teleservices.

Document History

January 1, 1996
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
A description is not available for this item.
January 1, 1995
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
This Draft second edition ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single...
January 1, 1994
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
This ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital...
January 1, 1993
Integrated Services
This ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital...
PRETS 300 144
January 1, 1991
Integrated Services Digital Network (ISDN) and Other Digital Telecommunications Networks Audiovisual Teleservices Frame Structure for a 64 to 1920 Kbit/s Channel (T/N 32-04)
This standard specifies the frame structure for single or multiple B or HO channels or a single H11 or H12 channel in the end-to-end protocol for audiovisual teleservices, when connected by the...

References

Advertisement