ETSI - ETS 300 144
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital channels (B, H0, H11 or H12) up to 1 920 kbit/s when connected by the pan-European Integrated Services Digital Network (ISDN). Digital audiovisual services are provided by a transmission system in which the relevant signals are multiplexed onto a digital path. This frame structure allows the best use of the total transmission capacity for the various data flows as audio, video, user data, telematic information and special applications. Additionally, signals for the proper functioning of the system are included.
This ETS allows the synchronisation of multiple 64 kbit/s or 384 kbit/s connections and the control of the multiplexing of audio, video, data and other signals within the synchronised multiconnection structure in the case of multimedia services, such as videoconference.
It provides the means to transmit end-to-end inband signalling according to the procedures described in ETS 300 143 [2].
This ETS is applicable to terminals or other equipment (e.g. Multipoint Conference Units) supporting audiovisual applications.
A separate ETS is under preparation (DE/TE-04120) which specifies the method of testing required to identify conformance to this ETS.
Document History