ETSI - PRETS 300 144

Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 59
scope:

This Draft second edition ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital channels (B, H0, H11 or H12) up to 1 920 kbit/s when connected by the pan-European Integrated Services Digital Network (ISDN). Digital audiovisual services are provided by a transmission system in which the relevant signals are multiplexed onto a digital path. This frame structure allows the best use of the total transmission capacity for the various data flows as audio, video, user data, telematic information and special applications. Additionally, signals for the proper functioning of the system are included.

This ETS allows the synchronization of multiple 64 kbit/s or 384 kbit/s connections and the control of the multiplexing of audio, video, data and other signals within the synchronized multiconnection structure in the case of multimedia services, such as videoconferencing.

It provides the means to transmit end-to-end inband signalling according to the procedures described in ETS 300 143 [2].

NOTE 1: Terminals conforming to this ETS and ETS 300 143 [2] are compatible with terminals according to ITU-T Recommendations H.221 [9] and H.242.

This ETS is applicable to terminals or other equipment (e.g. Multipoint Control Units) supporting audiovisual applications.

NOTE 2: A separate Interim European Telecommunication Standard (I-ETS) is under preparation (DI/TE-04120, Parts 1 to 3) which specifies the method of testing required to identify conformance to this ETS.

Document History

January 1, 1996
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
A description is not available for this item.
PRETS 300 144
January 1, 1995
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
This Draft second edition ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single...
January 1, 1994
Integrated Services Digital Network (ISDN); Audiovisual Services Frame Structure for a 64 kbit/s to 1 920 kbit/s Channel and Associated Syntax for Inband Signalling
This ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital...
January 1, 1993
Integrated Services
This ETS specifies the frame structure and the syntax for end-to-end inband signalling for audiovisual services and end-to-end data communication between equipment using single or multiple digital...
January 1, 1991
Integrated Services Digital Network (ISDN) and Other Digital Telecommunications Networks Audiovisual Teleservices Frame Structure for a 64 to 1920 Kbit/s Channel (T/N 32-04)
This standard specifies the frame structure for single or multiple B or HO channels or a single H11 or H12 channel in the end-to-end protocol for audiovisual teleservices, when connected by the...

References

Advertisement