DLA - SMD-5962-88619 REV C

MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 July 1995
Status: inactive
Page Count: 27
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 320C25 Digital signal processor, 40 MHz 02 320C25-50 Digital signal processor, 50 MHz 03 320C26B Digital signal processor, 40 MHz

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA15-P68 68 pin grid array package Y CQCC1-N68 68 leadless chip carrier package Z CQCC2-J68 68 J-leaded chip carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) 1/ - - - - - - - - - - - - −0.3 V dc to 7 V dc Output voltage range (VO) - - - - - - - - - - - - - - −0.3 V dc to 7 V dc Input voltage range (VI) - - - - - - - - - - - - - - - −0.3 V dc to 7 V dc Continuous total power dissipation (PD) - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance (ΘJC) - - - - - - - - - - - - - - - See MIL-STD-1835

Supply voltage (Vcc): Device type 01 and 03 - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Device type 02 - - - - - - - - - - - - - - - - - - - - - 4.75 V dc minimum to 5.25 V dc maximum Supply voltage (Vss) - - - - - - - - - - - - - - - - - - - 0 V dc High level output current.(IOH) - - - - - - - - - - - - - - 300 μA Low level output current (IOL) - - - - - - - - - - - - - - 2 mA High level input voltage (VIH): D15-0 - - - - - - - - - - - - - - - - - - - - - - - - - - 2.20 V dc minimum FSX device types 01 - - - - - - - - - - - - - - - - - - - 2.30 V dc minimum FSX device types 02, 03 - - - - - - - - - - - - - - - - - 2.20 V dc minimum CLKR/CLKX - - - - - - - - - - - - - - - - - - - - - - - - 3.50 V dc minimum

CLKIN: Device types 01 and 03 - - - - - - - - - - - - - - - 3.50 V dc minimum Device type 02 - - - - - - - - - - - - - - - - - - - 4.00 V dc minimum All others - - - - - - - - - - - - - - - - - - - - - - 3.00 V dc minimum Low Level input voltage (VIL): D15-0/FSX/CLKIN/CLKX/CLKR - - - - - - - - - - - - - - - 0.8 V dc maximum All others - - - - - - - - - - - - - - - - - - - - - - 0.7 V dc maximum Case operating temperature range (TC) - - - - - - - - - - −55°C + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.

Document History

January 23, 2019
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 6, 2013
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 22, 2005
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 31, 2000
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
SMD-5962-88619 REV C
July 6, 1995
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 18, 1993
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 29, 1991
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
August 16, 1989
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement