DLA - SMD-5962-88619 REV B
MICROCIRCUIT, DIGITAL, CMOS, SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 November 1993 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in he following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 320C25 Digital signal processor, 40 MHz 02 320C25-50 Digital signal processor, 50 MHz
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-7 (68-terminal, .962" × .962" × .120"), leadless chip carrier package Z C-J5 (68-terminal, .960" × .960" × .135"), J-leaded chip carrier package
Supply voltage range (VCC) 1/ - - - - - - - - - - - - −0.3 V dc to ' V dc Output voltage range (VO) - - - - - - - - - - - - - - −0.3 V dc to ' V dc Input voltage range (VI) - - - - - - - - - - - - - - - −0.3 V dc to ' V dc Continuous total power dissipation (PD) - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - - - - - −65°C to +150 C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance (ΘJC) - - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Supply voltage (VCC): Device type 01 - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Device type 02 - - - - - - - - - - - - - - - - - - - 4.75 V dc minimum to 5.25 V dc maximum Supply voltage (VSS) - - - - - - - - - - - - - - - - - 0 V dc High level output current (IOH)- - - - - - - - - - - - 300 µA Low level output current (IOL) - - - - - - - - - - - - 2 mA High level input voltage (VIH): D15-0, FSX - - - - - - - - - - - - - - - - - - - - 2.20 V dc minimum CLKR/CLKX - - - - - - - - - - - - - - - - - - - - - 3.50 V dc minimum
CLKIN:
Device type 01 - - - - - - - - - - - - - - - - - 3.50 V dc minimum
Device type 02 - - - - - - - - - - - - - - - - - 4.00 V dc minimum
All others - - - - - - - - - - - - - - - - - - - - 3.00 V dc minimum
Low level input voltage (VIL):
D15-0/FSX/CLKIN/CLKX
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History