DLA - SMD-5962-89621 REV B
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
| Organization: | DLA |
| Publication Date: | 9 December 1997 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 LM6161 High speed operational amplifier
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style H GDFP1 -F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 10 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage (V+ to V−) ....................
Thermal resistance, junction-to-ambient (θJA):
Cases H and X ....................
Positive supply voltage (V+) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History