DLA - SMD-5962-89621 REV D

MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON

inactive
Organization: DLA
Publication Date: 22 May 2003
Status: inactive
Page Count: 12

Document History

November 7, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 10, 2011
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89621 REV D
May 22, 2003
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
A description is not available for this item.
November 13, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 9, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
December 5, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 19, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
A description is not available for this item.

References

Advertisement